NationSkander California Corporation 1200 Full Ceramic Self Aligning Bearing 10x30x9 Kit7792

Description
1200 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1200 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Ball Bearing
Description
1200 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1200 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
1200 Full Ceramic Self Aligning Bearing 10x30x9 - Kit7792 - NationSkander California Corporation
Anaheim, CA, USA
1200 Full Ceramic Self Aligning Bearing 10x30x9
Kit7792
1200 Full Ceramic Self Aligning Bearing 10x30x9 Kit7792
1200 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 1200 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Ball Bearing

1200 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.

  • Item: 1200 Ball Bearing
  • Type: Full Ceramic Self Aligning Ball Bearing
  • Dimensions: 10mm x 30mm x 9mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 9mm
  • Size: 10 x 30 x 9 mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7792
Product Name 1200 Full Ceramic Self Aligning Bearing 10x30x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details