NationSkander California Corporation 6801-2RS Ceramic Bearing Si3N4 ABEC-5 12x21x5 Kit7790

Description
6801-2RS Ceramic Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 6801-2RS bearing is lubricated with grease. Item: 6801-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-5 Cage: Chrome Steel Balls: Ceramic Si3N4 Radial Clearance: C3 Material: Chrome Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 6801-2RS1 & 6801-2RZ Equivalents: 6801-2RS and 6801RS Bearings
Description
6801-2RS Ceramic Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 6801-2RS bearing is lubricated with grease. Item: 6801-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-5 Cage: Chrome Steel Balls: Ceramic Si3N4 Radial Clearance: C3 Material: Chrome Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 6801-2RS1 & 6801-2RZ Equivalents: 6801-2RS and 6801RS Bearings

Suppliers

Company
Product
Description
Supplier Links
6801-2RS Ceramic Bearing Si3N4 ABEC-5 12x21x5 - Kit7790 - NationSkander California Corporation
Anaheim, CA, USA
6801-2RS Ceramic Bearing Si3N4 ABEC-5 12x21x5
Kit7790
6801-2RS Ceramic Bearing Si3N4 ABEC-5 12x21x5 Kit7790
6801-2RS Ceramic Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 6801-2RS bearing is lubricated with grease. Item: 6801-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-5 Cage: Chrome Steel Balls: Ceramic Si3N4 Radial Clearance: C3 Material: Chrome Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 6801-2RS1 & 6801-2RZ Equivalents: 6801-2RS and 6801RS Bearings

6801-2RS Ceramic Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, 6801-2RS is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6801-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 6801-2RS bearing is lubricated with grease.

  • Item: 6801-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Quality: ABEC-5
  • Cage: Chrome Steel
  • Balls: Ceramic Si3N4
  • Radial Clearance: C3
  • Material: Chrome Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 12mm x 21mm x 5mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 21mm
  • Width/Height/thickness: 5mm
  • Size: 12 x 21 x 5 mm
  • Quantity: One Bearing
  • Equal: 6801-2RS1 & 6801-2RZ
  • Equivalents: 6801-2RS and 6801RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7790
Product Name 6801-2RS Ceramic Bearing Si3N4 ABEC-5 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details
Ball Bearings - 2058791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details