NationSkander California Corporation 6701-2RS Ceramic Bearing Si3N4 ABEC-5 Kit7788

Description
6701-2RS Bearing is double sealed, radial and deep groove ball bearing, 6701-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6701-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 6701-2RS bearings is lubricated with grease. Item: 6701-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Chrome Steel Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Quality: ABEC-5 Dimensions: 12mm x 18mm x 4mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 18mm Width/Height/thickne ss: 4mm Size: 12 x 18 x 4 mm Quantity: One Ball Bearing Equal: 6701-2RS1 & 6701-2RZ Equivalents: 6701-2RS and 6701RS Bearings
Description
6701-2RS Bearing is double sealed, radial and deep groove ball bearing, 6701-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6701-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 6701-2RS bearings is lubricated with grease. Item: 6701-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Chrome Steel Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Quality: ABEC-5 Dimensions: 12mm x 18mm x 4mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 18mm Width/Height/thickne ss: 4mm Size: 12 x 18 x 4 mm Quantity: One Ball Bearing Equal: 6701-2RS1 & 6701-2RZ Equivalents: 6701-2RS and 6701RS Bearings

Suppliers

Company
Product
Description
Supplier Links
6701-2RS Ceramic Bearing Si3N4 ABEC-5 - Kit7788 - NationSkander California Corporation
Anaheim, CA, USA
6701-2RS Ceramic Bearing Si3N4 ABEC-5
Kit7788
6701-2RS Ceramic Bearing Si3N4 ABEC-5 Kit7788
6701-2RS Bearing is double sealed, radial and deep groove ball bearing, 6701-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6701-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 6701-2RS bearings is lubricated with grease. Item: 6701-2RS Ball Bearing Type: Deep groove radial ball bearing Material: Chrome Steel Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Quality: ABEC-5 Dimensions: 12mm x 18mm x 4mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 18mm Width/Height/thickne ss: 4mm Size: 12 x 18 x 4 mm Quantity: One Ball Bearing Equal: 6701-2RS1 & 6701-2RZ Equivalents: 6701-2RS and 6701RS Bearings

6701-2RS Bearing is double sealed, radial and deep groove ball bearing, 6701-2RS bearing is made of Chrome Steel with Ceramic Balls (Si3N4) and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6701-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 6701-2RS bearings is lubricated with grease.

  • Item: 6701-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C3
  • Quality: ABEC-5
  • Dimensions: 12mm x 18mm x 4mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 18mm
  • Width/Height/thickness: 4mm
  • Size: 12 x 18 x 4 mm
  • Quantity: One Ball Bearing
  • Equal: 6701-2RS1 & 6701-2RZ
  • Equivalents: 6701-2RS and 6701RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7788
Product Name 6701-2RS Ceramic Bearing Si3N4 ABEC-5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details