NationSkander California Corporation S6901-2RS Ceramic Bearing Kit7786

Description
S6901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6901-2RS bearing is lubricated with grease. Item: S6901-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Cage: Stainless Steel Balls: Ceramic Si3N4 Quality: ABEC-5 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Size: 12 x 24 x 6 mm Quantity: One Bearing Equal: 6901-2RS1 & 6901-2RZ Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings
Description
S6901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6901-2RS bearing is lubricated with grease. Item: S6901-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Cage: Stainless Steel Balls: Ceramic Si3N4 Quality: ABEC-5 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Size: 12 x 24 x 6 mm Quantity: One Bearing Equal: 6901-2RS1 & 6901-2RZ Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
S6901-2RS Ceramic Bearing - Kit7786 - NationSkander California Corporation
Anaheim, CA, USA
S6901-2RS Ceramic Bearing
Kit7786
S6901-2RS Ceramic Bearing Kit7786
S6901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6901-2RS bearing is lubricated with grease. Item: S6901-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Cage: Stainless Steel Balls: Ceramic Si3N4 Quality: ABEC-5 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Size: 12 x 24 x 6 mm Quantity: One Bearing Equal: 6901-2RS1 & 6901-2RZ Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings

S6901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6901-2RS bearing is lubricated with grease.

  • Item: S6901-2RS Ball Bearings
  • Type: Deep Groove Radial Ball Bearing
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Quality: ABEC-5 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 12mm x 24mm x 6mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 6mm
  • Size: 12 x 24 x 6 mm
  • Quantity: One Bearing
  • Equal: 6901-2RS1 & 6901-2RZ
  • Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7786
Product Name S6901-2RS Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2058789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details