NationSkander California Corporation 61901-2RS Bearing 12x24x6 Si3N4 Ceramic Kit7786_1

Description
S61901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease. Item: S61901-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-5 quality Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Size: 12 x 24 x 6 mm Quantity: One Bearing Equal: 6901-2RS1 & 6901-2RZ Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings
Description
S61901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease. Item: S61901-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-5 quality Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Size: 12 x 24 x 6 mm Quantity: One Bearing Equal: 6901-2RS1 & 6901-2RZ Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
61901-2RS Bearing 12x24x6 Si3N4 Ceramic - Kit7786_1 - NationSkander California Corporation
Anaheim, CA, USA
61901-2RS Bearing 12x24x6 Si3N4 Ceramic
Kit7786_1
61901-2RS Bearing 12x24x6 Si3N4 Ceramic Kit7786_1
S61901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease. Item: S61901-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-5 quality Material: Stainless Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Size: 12 x 24 x 6 mm Quantity: One Bearing Equal: 6901-2RS1 & 6901-2RZ Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings

S61901-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61901-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease.

  • Item: S61901-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Quality: ABEC-5 quality
  • Material: Stainless Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Dimensions: 12mm x 24mm x 6mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 6mm
  • Size: 12 x 24 x 6 mm
  • Quantity: One Bearing
  • Equal: 6901-2RS1 & 6901-2RZ
  • Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7786_1
Product Name 61901-2RS Bearing 12x24x6 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details