NationSkander California Corporation R12 Full Ceramic Bearing 3/4 Kit7784

Description
R12 Full Ceramic Ball Bearing, the inner diameter is 3/4", outer diameter is 1 5/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R12 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/4" x 1 5/8" x 7/16" inch Inner Diameter: 3/4" inch Outer Diameter: 1 5/8" inch Width: 7/16" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R12 Full Ceramic Ball Bearing, the inner diameter is 3/4", outer diameter is 1 5/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R12 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/4" x 1 5/8" x 7/16" inch Inner Diameter: 3/4" inch Outer Diameter: 1 5/8" inch Width: 7/16" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R12 Full Ceramic Bearing 3/4 - Kit7784 - NationSkander California Corporation
Anaheim, CA, USA
R12 Full Ceramic Bearing 3/4
Kit7784
R12 Full Ceramic Bearing 3/4 Kit7784
R12 Full Ceramic Ball Bearing, the inner diameter is 3/4", outer diameter is 1 5/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R12 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 3/4" x 1 5/8" x 7/16" inch Inner Diameter: 3/4" inch Outer Diameter: 1 5/8" inch Width: 7/16" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R12 Full Ceramic Ball Bearing, the inner diameter is 3/4", outer diameter is 1 5/8" and the width is 7/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R12 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 3/4" x 1 5/8" x 7/16" inch
  • Inner Diameter: 3/4" inch
  • Outer Diameter: 1 5/8" inch
  • Width: 7/16" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7784
Product Name R12 Full Ceramic Bearing 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
9mm Bore, 26mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
Ball Bearings - 2612690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details