NationSkander California Corporation 16100 Full Ceramic Bearing 10x28x8 Kit7783

Description
16100 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16100 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 10mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 10 x 28 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
16100 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16100 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 10mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 10 x 28 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
16100 Full Ceramic Bearing 10x28x8 - Kit7783 - NationSkander California Corporation
Anaheim, CA, USA
16100 Full Ceramic Bearing 10x28x8
Kit7783
16100 Full Ceramic Bearing 10x28x8 Kit7783
16100 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 16100 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 10mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 10 x 28 x 8 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

16100 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 16100 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 10mm x 28mm x 8mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 8mm
  • Size: 10 x 28 x 8 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7783
Product Name 16100 Full Ceramic Bearing 10x28x8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details
Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details