NationSkander California Corporation Bearing 628ZZ 8x24x8 Kit7780

Description
Chrome steel Shielded Ball Bearing 628ZZ Electric motor quality, Bearings 628ZZ is a popular item that could be used in many application that uses this size 8x 24x 8 mm, each 628ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 628ZZ bearing is pre-lubricated with grease, Bearings 628ZZ has industrial packaging. Item: Double Shielded Ball Bearings 628ZZ Bearings Type: Deep groove Radial ball bearings Quality: Electric motor quality Dimensions: 8*24*8 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=24mm Width/Height/thickne ss=8mm Equal: 628-2Z & 628-2ZZ Size: 8mm x 24mm x 8mm Ball Bearings 628Z Width/Height/Bridth (W/H/B): 8mm Material: Chrome Steel Cage: Chrome Steel Closures: Double Metal Shields 628Z Lubrication: Self Lubricated (Grease) 628Z Bearing Quantity: One Bearing 628ZZ Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
Chrome steel Shielded Ball Bearing 628ZZ Electric motor quality, Bearings 628ZZ is a popular item that could be used in many application that uses this size 8x 24x 8 mm, each 628ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 628ZZ bearing is pre-lubricated with grease, Bearings 628ZZ has industrial packaging. Item: Double Shielded Ball Bearings 628ZZ Bearings Type: Deep groove Radial ball bearings Quality: Electric motor quality Dimensions: 8*24*8 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=24mm Width/Height/thickne ss=8mm Equal: 628-2Z & 628-2ZZ Size: 8mm x 24mm x 8mm Ball Bearings 628Z Width/Height/Bridth (W/H/B): 8mm Material: Chrome Steel Cage: Chrome Steel Closures: Double Metal Shields 628Z Lubrication: Self Lubricated (Grease) 628Z Bearing Quantity: One Bearing 628ZZ Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Bearing 628ZZ 8x24x8 - Kit7780 - NationSkander California Corporation
Anaheim, CA, USA
Bearing 628ZZ 8x24x8
Kit7780
Bearing 628ZZ 8x24x8 Kit7780
Chrome steel Shielded Ball Bearing 628ZZ Electric motor quality, Bearings 628ZZ is a popular item that could be used in many application that uses this size 8x 24x 8 mm, each 628ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 628ZZ bearing is pre-lubricated with grease, Bearings 628ZZ has industrial packaging. Item: Double Shielded Ball Bearings 628ZZ Bearings Type: Deep groove Radial ball bearings Quality: Electric motor quality Dimensions: 8*24*8 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=24mm Width/Height/thickne ss=8mm Equal: 628-2Z & 628-2ZZ Size: 8mm x 24mm x 8mm Ball Bearings 628Z Width/Height/Bridth (W/H/B): 8mm Material: Chrome Steel Cage: Chrome Steel Closures: Double Metal Shields 628Z Lubrication: Self Lubricated (Grease) 628Z Bearing Quantity: One Bearing 628ZZ Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM

Chrome steel Shielded Ball Bearing 628ZZ Electric motor quality, Bearings 628ZZ is a popular item that could be used in many application that uses this size 8x 24x 8 mm, each 628ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 628ZZ bearing is pre-lubricated with grease, Bearings 628ZZ has industrial packaging.

  • Item: Double Shielded Ball Bearings 628ZZ Bearings
  • Type: Deep groove Radial ball bearings
  • Quality: Electric motor quality
  • Dimensions: 8*24*8 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=24mm
  • Width/Height/thickness=8mm
  • Equal: 628-2Z & 628-2ZZ
  • Size: 8mm x 24mm x 8mm Ball Bearings 628Z
  • Width/Height/Bridth (W/H/B): 8mm
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Double Metal Shields 628Z
  • Lubrication: Self Lubricated (Grease) 628Z Bearing
  • Quantity: One Bearing 628ZZ
  • Dynamic load rating Cr: 3,350 N
  • Static load rating Cor: 1,400 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7780
Product Name Bearing 628ZZ 8x24x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details