NationSkander California Corporation 10 Flanged Bearing 2x5 kit778

Description
2 x 5 x 2.5 Flanged Ball Bearings, 2x5 bearing is a popular size that could be used in many RC Cars and Trucks, 2x5 Bearings are made of Chrome Steel, , each bearing has metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 2 x 5 x 2.5 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM
Description
2 x 5 x 2.5 Flanged Ball Bearings, 2x5 bearing is a popular size that could be used in many RC Cars and Trucks, 2x5 Bearings are made of Chrome Steel, , each bearing has metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 2 x 5 x 2.5 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 2x5 - kit778 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 2x5
kit778
10 Flanged Bearing 2x5 kit778
2 x 5 x 2.5 Flanged Ball Bearings, 2x5 bearing is a popular size that could be used in many RC Cars and Trucks, 2x5 Bearings are made of Chrome Steel, , each bearing has metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease. Item: 2 x 5 x 2.5 Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter: 2mm Outer Diameter: 5mm Width: 2.5mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

2 x 5 x 2.5 Flanged Ball Bearings, 2x5 bearing is a popular size that could be used in many RC Cars and Trucks, 2x5 Bearings are made of Chrome Steel, , each bearing has metal shields to protect the bearing from dust or any possible contamination, bearings are pre-lubricated with grease.

  • Item: 2 x 5 x 2.5 Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 2mm x 5mm x 2.5mm
  • Inner Diameter: 2mm
  • Outer Diameter: 5mm
  • Width: 2.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 190 N
  • Static load rating Cor: 60 N
  • Limiting Speed:
    • Grease Lubrication: 75,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit778
Product Name 10 Flanged Bearing 2x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details