NationSkander California Corporation 6308-2RS Bearing 40x90x23 Sealed Kit7778

Description
6308-2RS Ball Bearings, the 6308RS inner diameter is 40 mm, 6308-2RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308-2RS can rotate up to 5300 rpm, 6308-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308-2RS bearings are pre-lubricated with grease. Item: 6308-2RS Chrome Steel - Radial Deep Groove Ball Bearings Size: 40mm x 90mm x 23mm 6308-2RS Dimensions: 40*90*23 mm/Metric Dynamic load rating Cr: 40,500 N Static load rating Cor: 24,100 N Limiting Speed: Grease Lubrication: 5,300 RPM
Description
6308-2RS Ball Bearings, the 6308RS inner diameter is 40 mm, 6308-2RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308-2RS can rotate up to 5300 rpm, 6308-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308-2RS bearings are pre-lubricated with grease. Item: 6308-2RS Chrome Steel - Radial Deep Groove Ball Bearings Size: 40mm x 90mm x 23mm 6308-2RS Dimensions: 40*90*23 mm/Metric Dynamic load rating Cr: 40,500 N Static load rating Cor: 24,100 N Limiting Speed: Grease Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6308-2RS Bearing 40x90x23 Sealed - Kit7778 - NationSkander California Corporation
Anaheim, CA, USA
6308-2RS Bearing 40x90x23 Sealed
Kit7778
6308-2RS Bearing 40x90x23 Sealed Kit7778
6308-2RS Ball Bearings, the 6308RS inner diameter is 40 mm, 6308-2RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308-2RS can rotate up to 5300 rpm, 6308-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308-2RS bearings are pre-lubricated with grease. Item: 6308-2RS Chrome Steel - Radial Deep Groove Ball Bearings Size: 40mm x 90mm x 23mm 6308-2RS Dimensions: 40*90*23 mm/Metric Dynamic load rating Cr: 40,500 N Static load rating Cor: 24,100 N Limiting Speed: Grease Lubrication: 5,300 RPM

6308-2RS Ball Bearings, the 6308RS inner diameter is 40 mm, 6308-2RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308-2RS can rotate up to 5300 rpm, 6308-2RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308-2RS bearings are pre-lubricated with grease.

  • Item: 6308-2RS Chrome Steel - Radial Deep Groove Ball Bearings
  • Size: 40mm x 90mm x 23mm 6308-2RS
  • Dimensions: 40*90*23 mm/Metric
  • Dynamic load rating Cr: 40,500 N
  • Static load rating Cor: 24,100 N
  • Limiting Speed:
    • Grease Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7778
Product Name 6308-2RS Bearing 40x90x23 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details