NationSkander California Corporation 6308RS Bearing 40x90x23 Sealed Kit7778_1

Description
6308RS Ball Bearing, the 6308RS inner diameter is 40 mm, 6308RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308RS can rotate up to 5300 rpm, 6308RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308RS bearings are pre-lubricated with grease. Item: 6308RS Chrome Steel - Radial Deep Groove Ball Bearings Size: 40mm x 90mm x 23mm 6308-2RS Dimensions: 40*90*23 mm/Metric Dynamic load rating Cr: 40,500 N Static load rating Cor: 24,100 N Limiting Speed: Grease Lubrication: 5,300 RPM
Description
6308RS Ball Bearing, the 6308RS inner diameter is 40 mm, 6308RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308RS can rotate up to 5300 rpm, 6308RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308RS bearings are pre-lubricated with grease. Item: 6308RS Chrome Steel - Radial Deep Groove Ball Bearings Size: 40mm x 90mm x 23mm 6308-2RS Dimensions: 40*90*23 mm/Metric Dynamic load rating Cr: 40,500 N Static load rating Cor: 24,100 N Limiting Speed: Grease Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6308RS Bearing 40x90x23 Sealed - Kit7778_1 - NationSkander California Corporation
Anaheim, CA, USA
6308RS Bearing 40x90x23 Sealed
Kit7778_1
6308RS Bearing 40x90x23 Sealed Kit7778_1
6308RS Ball Bearing, the 6308RS inner diameter is 40 mm, 6308RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308RS can rotate up to 5300 rpm, 6308RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308RS bearings are pre-lubricated with grease. Item: 6308RS Chrome Steel - Radial Deep Groove Ball Bearings Size: 40mm x 90mm x 23mm 6308-2RS Dimensions: 40*90*23 mm/Metric Dynamic load rating Cr: 40,500 N Static load rating Cor: 24,100 N Limiting Speed: Grease Lubrication: 5,300 RPM

6308RS Ball Bearing, the 6308RS inner diameter is 40 mm, 6308RS outer diameter is 90 mm and the 6308RS width is 23mm, 6308RS is a popular size that could be used in many applications, 6308RS Bearings are made of Chrome Steel, 6308RS can rotate up to 5300 rpm, 6308RS bearing has 2 Blue Rubber Seals to protect the bearing from dust or any possible contamination, 6308RS bearings are pre-lubricated with grease.

  • Item: 6308RS Chrome Steel - Radial Deep Groove Ball Bearings
  • Size: 40mm x 90mm x 23mm 6308-2RS
  • Dimensions: 40*90*23 mm/Metric
  • Dynamic load rating Cr: 40,500 N
  • Static load rating Cor: 24,100 N
  • Limiting Speed:
    • Grease Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7778_1
Product Name 6308RS Bearing 40x90x23 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details