NationSkander California Corporation 1641ZZ Kit7777

Description
1641ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, 1641ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1641ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1641ZZ bearing is lubricated with grease. Item: 1641ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1" x 2" x 9/16" Inch Inner Diameter (ID): 1" Inch Outer Diameter (OD): 2" Inch Width/Height/Bridth (W/H/B): 9/16" Inch Quantity: One Bearing Equivalents: 1641-2Z and 1641Z Bearings
Description
1641ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, 1641ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1641ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1641ZZ bearing is lubricated with grease. Item: 1641ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1" x 2" x 9/16" Inch Inner Diameter (ID): 1" Inch Outer Diameter (OD): 2" Inch Width/Height/Bridth (W/H/B): 9/16" Inch Quantity: One Bearing Equivalents: 1641-2Z and 1641Z Bearings

Suppliers

Company
Product
Description
Supplier Links
1641ZZ Kit7777
1641ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, 1641ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1641ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1641ZZ bearing is lubricated with grease. Item: 1641ZZ Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Closures: Double shielded with Metal shields Z/ZZ/2Z Size: 1" x 2" x 9/16" Inch Inner Diameter (ID): 1" Inch Outer Diameter (OD): 2" Inch Width/Height/Bridth (W/H/B): 9/16" Inch Quantity: One Bearing Equivalents: 1641-2Z and 1641Z Bearings

1641ZZ Sealed Ball Bearing is double Shielded, radial and deep groove ball bearing, 1641ZZ is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with Metal Shields to protect the bearing from dust or any possible contamination, 1641ZZ bearing is Shielded and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1641ZZ bearing is lubricated with grease.

  • Item: 1641ZZ Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease)
  • Closures: Double shielded with Metal shields Z/ZZ/2Z
  • Size: 1" x 2" x 9/16" Inch
  • Inner Diameter (ID): 1" Inch
  • Outer Diameter (OD): 2" Inch
  • Width/Height/Bridth (W/H/B): 9/16" Inch
  • Quantity: One Bearing
  • Equivalents: 1641-2Z and 1641Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7777
Product Name 1641ZZ
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details