NationSkander California Corporation R16 Full Ceramic Bearing 1 Kit7773

Description
R16 Full Ceramic Ball Bearing, the inner diameter is 1", outer diameter is 2" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R16 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
R16 Full Ceramic Ball Bearing, the inner diameter is 1", outer diameter is 2" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R16 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
R16 Full Ceramic Bearing 1 - Kit7773 - NationSkander California Corporation
Anaheim, CA, USA
R16 Full Ceramic Bearing 1
Kit7773
R16 Full Ceramic Bearing 1 Kit7773
R16 Full Ceramic Ball Bearing, the inner diameter is 1", outer diameter is 2" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: R16 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Closures: Open Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

R16 Full Ceramic Ball Bearing, the inner diameter is 1", outer diameter is 2" and the width is 1/2", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: R16 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Closures: Open
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 1" x 2" x 1/2" inch
  • Inner Diameter: 1" inch
  • Outer Diameter: 2" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7773
Product Name R16 Full Ceramic Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details
Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details