NationSkander California Corporation 16 Sealed Skate Bearing Black Kit7772

Description
set of 16 Deep Groove Radial Ball Bearings and they are inline skate quality, bearings are blacked and bearings have nylon cage that would make them faster.Bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Color: Black Closures: 2 Removable yellow Seals Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Ball Bearings
Description
set of 16 Deep Groove Radial Ball Bearings and they are inline skate quality, bearings are blacked and bearings have nylon cage that would make them faster.Bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Color: Black Closures: 2 Removable yellow Seals Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Ball Bearings

Suppliers

Company
Product
Description
Supplier Links
16 Sealed Skate Bearing Black - Kit7772 - NationSkander California Corporation
Anaheim, CA, USA
16 Sealed Skate Bearing Black
Kit7772
16 Sealed Skate Bearing Black Kit7772
set of 16 Deep Groove Radial Ball Bearings and they are inline skate quality, bearings are blacked and bearings have nylon cage that would make them faster.Bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Color: Black Closures: 2 Removable yellow Seals Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Ball Bearings

set of 16 Deep Groove Radial Ball Bearings and they are inline skate quality, bearings are blacked and bearings have nylon cage that would make them faster.Bearings have 2 Removable yellow Seals, Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep groove ball bearings
  • Color: Black
  • Closures: 2 Removable yellow Seals
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 16 Ball Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7772
Product Name 16 Sealed Skate Bearing Black
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details