NationSkander California Corporation Roller Hockey Bearing Sealed Kit7772_2

Description
Set of 16 Deep Groove Radial Ball Bearings and quality inline Skate 16 bearings, bearings are blacked and bearings have nylon cage that would make them faster. Bearings have 2 Removable yellow Seals and Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Color: Black Closures: 2 Removable yellow Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 16 Bearings
Description
Set of 16 Deep Groove Radial Ball Bearings and quality inline Skate 16 bearings, bearings are blacked and bearings have nylon cage that would make them faster. Bearings have 2 Removable yellow Seals and Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Color: Black Closures: 2 Removable yellow Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 16 Bearings

Suppliers

Company
Product
Description
Supplier Links
Roller Hockey Bearing Sealed - Kit7772_2 - NationSkander California Corporation
Anaheim, CA, USA
Roller Hockey Bearing Sealed
Kit7772_2
Roller Hockey Bearing Sealed Kit7772_2
Set of 16 Deep Groove Radial Ball Bearings and quality inline Skate 16 bearings, bearings are blacked and bearings have nylon cage that would make them faster. Bearings have 2 Removable yellow Seals and Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Color: Black Closures: 2 Removable yellow Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 16 Bearings

Set of 16 Deep Groove Radial Ball Bearings and quality inline Skate 16 bearings, bearings are blacked and bearings have nylon cage that would make them faster. Bearings have 2 Removable yellow Seals and Bearings are made of Chrome Steel, each bearing has 2 Removable yellow Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Color: Black
  • Closures: 2 Removable yellow Seals
  • Size: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: 16 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7772_2
Product Name Roller Hockey Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details