25x 37x 6 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 37mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: 25x 37x 6 Ball Bearing
Type: Full Ceramic Ball Bearing
Balls: ZrO2 Ceramic
Cage: PTFE
Inner/outer races: ZrO2 Ceramic
Dimensions: 25mm x 37mm x 6mm/Metric
ID (inner diameter)/Bore: 25mm
OD (outer diameter): 37mm
Width/Height/thickne
ss: 6mm
Size: 25 x 37 x 6 mm
Quantity: One Bearing
25x 37x 6 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 37mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: 25x 37x 6 Ball Bearing
- Type: Full Ceramic Ball Bearing
- Balls: ZrO2 Ceramic
- Cage: PTFE
- Inner/outer races: ZrO2 Ceramic
- Dimensions: 25mm x 37mm x 6mm/Metric
- ID (inner diameter)/Bore: 25mm
- OD (outer diameter): 37mm
- Width/Height/thickness: 6mm
- Size: 25 x 37 x 6 mm
- Quantity: One Bearing