NationSkander California Corporation MR3121.5 Full Ceramic Bearing 21.5x31x7 Kit7757

Description
Full Ceramic Ball Bearing, the inner diameter is 21.5mm, outer diameter is 31mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6804 Modified Ball bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 21.5mm x 31mm x 7mm/Metric ID (inner diameter)/Bore: 21.5mm OD (outer diameter): 31mm Width/Height/thickne ss: 7mm Size: 21.5 x 31 x 7 mm Quantity: One ball bearing
Description
Full Ceramic Ball Bearing, the inner diameter is 21.5mm, outer diameter is 31mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6804 Modified Ball bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 21.5mm x 31mm x 7mm/Metric ID (inner diameter)/Bore: 21.5mm OD (outer diameter): 31mm Width/Height/thickne ss: 7mm Size: 21.5 x 31 x 7 mm Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
MR3121.5 Full Ceramic Bearing 21.5x31x7 - Kit7757 - NationSkander California Corporation
Anaheim, CA, USA
MR3121.5 Full Ceramic Bearing 21.5x31x7
Kit7757
MR3121.5 Full Ceramic Bearing 21.5x31x7 Kit7757
Full Ceramic Ball Bearing, the inner diameter is 21.5mm, outer diameter is 31mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6804 Modified Ball bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 21.5mm x 31mm x 7mm/Metric ID (inner diameter)/Bore: 21.5mm OD (outer diameter): 31mm Width/Height/thickne ss: 7mm Size: 21.5 x 31 x 7 mm Quantity: One ball bearing

Full Ceramic Ball Bearing, the inner diameter is 21.5mm, outer diameter is 31mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6804 Modified Ball bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 21.5mm x 31mm x 7mm/Metric
  • ID (inner diameter)/Bore: 21.5mm
  • OD (outer diameter): 31mm
  • Width/Height/thickness: 7mm
  • Size: 21.5 x 31 x 7 mm
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7757
Product Name MR3121.5 Full Ceramic Bearing 21.5x31x7
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details