NationSkander California Corporation 6301 Full Complement Ceramic Bearing 12x37x12 Kit7756

Description
Full Complement Ceramic (Zirconium Oxide) 6301 Ball Bearing, the inner diameter is 12, outer diameter is 37 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item 6301 Ball bearings Type: Full Complement Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: No Cage Size: 12mm x 37mm x 12mm Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=37mm Width/Height/thickne ss=12mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity:One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
Full Complement Ceramic (Zirconium Oxide) 6301 Ball Bearing, the inner diameter is 12, outer diameter is 37 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item 6301 Ball bearings Type: Full Complement Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: No Cage Size: 12mm x 37mm x 12mm Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=37mm Width/Height/thickne ss=12mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity:One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6301 Full Complement Ceramic Bearing 12x37x12 - Kit7756 - NationSkander California Corporation
Anaheim, CA, USA
6301 Full Complement Ceramic Bearing 12x37x12
Kit7756
6301 Full Complement Ceramic Bearing 12x37x12 Kit7756
Full Complement Ceramic (Zirconium Oxide) 6301 Ball Bearing, the inner diameter is 12, outer diameter is 37 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item 6301 Ball bearings Type: Full Complement Ceramic Balls: ZrO2 (Zirconium Oxide) Ceramic Cage: No Cage Size: 12mm x 37mm x 12mm Dimensions: 12mm x 37mm x 12mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=37mm Width/Height/thickne ss=12mm Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity:One ball bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Full Complement Ceramic (Zirconium Oxide) 6301 Ball Bearing, the inner diameter is 12, outer diameter is 37 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item 6301 Ball bearings
  • Type: Full Complement Ceramic
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: No Cage
  • Size: 12mm x 37mm x 12mm
  • Dimensions: 12mm x 37mm x 12mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=37mm
  • Width/Height/thickness=12mm
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Quantity:One ball bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7756
Product Name 6301 Full Complement Ceramic Bearing 12x37x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details