NationSkander California Corporation 10 Loose Ceramic Balls 3/32 Kit7755

Description
10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/32" inch = 2.381mm Material: Ceramic Silicon Carbide Quantity: Pack of 10 Balls.
Description
10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/32" inch = 2.381mm Material: Ceramic Silicon Carbide Quantity: Pack of 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3/32 - Kit7755 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/32
Kit7755
10 Loose Ceramic Balls 3/32 Kit7755
10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/32" inch = 2.381mm Material: Ceramic Silicon Carbide Quantity: Pack of 10 Balls.

10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC.

  • Item: Loose Balls
  • Size: 3/32" inch = 2.381mm
  • Material: Ceramic Silicon Carbide
  • Quantity: Pack of 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7755
Product Name 10 Loose Ceramic Balls 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details