NationSkander California Corporation 685 Full Ceramic Bearing Silicon Carbide 5x11x3 Kit7751

Description
685 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 685 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 5mm x 11mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 11mm Width/Height/thickne ss: 3mm Size: 5mm x 11mm x 3mm Quantity: One Bearing Equal: 685
Description
685 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 685 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 5mm x 11mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 11mm Width/Height/thickne ss: 3mm Size: 5mm x 11mm x 3mm Quantity: One Bearing Equal: 685

Suppliers

Company
Product
Description
Supplier Links
685 Full Ceramic Bearing Silicon Carbide 5x11x3 - Kit7751 - NationSkander California Corporation
Anaheim, CA, USA
685 Full Ceramic Bearing Silicon Carbide 5x11x3
Kit7751
685 Full Ceramic Bearing Silicon Carbide 5x11x3 Kit7751
685 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 685 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 5mm x 11mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 11mm Width/Height/thickne ss: 3mm Size: 5mm x 11mm x 3mm Quantity: One Bearing Equal: 685

685 Full Ceramic Ball Bearing, the inner diameter is 5mm, outer diameter is 11mm and the width is 3mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 685 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: SiC Ceramic
  • Balls: SiC Ceramic
  • Cage: PTFE
  • Dimensions: 5mm x 11mm x 3mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 11mm
  • Width/Height/thickness: 3mm
  • Size: 5mm x 11mm x 3mm
  • Quantity: One Bearing
  • Equal: 685
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7751
Product Name 685 Full Ceramic Bearing Silicon Carbide 5x11x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details