NationSkander California Corporation S683ZZ Ceramic ABEC-5 Bearing Kit7748

Description
S683ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearings. Item: S683ZZ Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Dimensions: 3mm x 7mm x 3mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 7mm Width/Height/thickne ss: 3mm Size: 3 x 7 x 3 mm Quantity: One Bearing
Description
S683ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearings. Item: S683ZZ Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Dimensions: 3mm x 7mm x 3mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 7mm Width/Height/thickne ss: 3mm Size: 3 x 7 x 3 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S683ZZ Ceramic ABEC-5 Bearing - Kit7748 - NationSkander California Corporation
Anaheim, CA, USA
S683ZZ Ceramic ABEC-5 Bearing
Kit7748
S683ZZ Ceramic ABEC-5 Bearing Kit7748
S683ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearings. Item: S683ZZ Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Dimensions: 3mm x 7mm x 3mm/Metric ID (inner diameter)/Bore: 3mm OD (outer diameter): 7mm Width/Height/thickne ss: 3mm Size: 3 x 7 x 3 mm Quantity: One Bearing

S683ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearing live at least 5 times more than any other bearings.

  • Item: S683ZZ Ball Bearing
  • Type: Deep groove ball bearing
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Dimensions: 3mm x 7mm x 3mm/Metric
  • ID (inner diameter)/Bore: 3mm
  • OD (outer diameter): 7mm
  • Width/Height/thickness: 3mm
  • Size: 3 x 7 x 3 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7748
Product Name S683ZZ Ceramic ABEC-5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details