NationSkander California Corporation S698-2RS Bearing 8x19x6 Si3N4 Ceramic Kit7746

Description
S698-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S698-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S698-2RSis sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S698-2RS bearing is lubricated with grease. Item: S698-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Balls: Ceramic Si3N4 Radial Clearance: C3 Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 8mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 8mm x 19mm x 6mm Equal:S698 -2RS1 & S698-2RZ Quantity: One Bearing Equivalents: S698-2RS and S698RS Bearings Equal: 619/8-2RS1
Description
S698-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S698-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S698-2RSis sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S698-2RS bearing is lubricated with grease. Item: S698-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Balls: Ceramic Si3N4 Radial Clearance: C3 Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 8mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 8mm x 19mm x 6mm Equal:S698 -2RS1 & S698-2RZ Quantity: One Bearing Equivalents: S698-2RS and S698RS Bearings Equal: 619/8-2RS1

Suppliers

Company
Product
Description
Supplier Links
S698-2RS Bearing 8x19x6 Si3N4 Ceramic - Kit7746 - NationSkander California Corporation
Anaheim, CA, USA
S698-2RS Bearing 8x19x6 Si3N4 Ceramic
Kit7746
S698-2RS Bearing 8x19x6 Si3N4 Ceramic Kit7746
S698-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S698-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S698-2RSis sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S698-2RS bearing is lubricated with grease. Item: S698-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Balls: Ceramic Si3N4 Radial Clearance: C3 Cage: Stainless Steel Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 8mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 8mm x 19mm x 6mm Equal:S698 -2RS1 & S698-2RZ Quantity: One Bearing Equivalents: S698-2RS and S698RS Bearings Equal: 619/8-2RS1

S698-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S698-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S698-2RSis sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S698-2RS bearing is lubricated with grease.

  • Item: S698-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Quality: ABEC-7 quality
  • Balls: Ceramic Si3N4
  • Radial Clearance: C3
  • Cage: Stainless Steel
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 8mm x 19mm x 6mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 6mm
  • Size: 8mm x 19mm x 6mm
  • Equal:S698 -2RS1 & S698-2RZ
  • Quantity: One Bearing
  • Equivalents: S698-2RS and S698RS Bearings
  • Equal: 619/8-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7746
Product Name S698-2RS Bearing 8x19x6 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 2612628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details