NationSkander California Corporation ABEC-7 Bearing 5x9x3 Ceramic Kit7742

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: 5 x 9 x 3 Ball Bearing Type: Deep Groove Ball Bearing Lubrication: (Dry) Closures: 2 Metal Shields Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 9mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 9mm Width/Height/thickne ss: 3mm Size: 5mm x 9mm x 3mm Quantity: One Bearing
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: 5 x 9 x 3 Ball Bearing Type: Deep Groove Ball Bearing Lubrication: (Dry) Closures: 2 Metal Shields Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 9mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 9mm Width/Height/thickne ss: 3mm Size: 5mm x 9mm x 3mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
ABEC-7 Bearing 5x9x3 Ceramic - Kit7742 - NationSkander California Corporation
Anaheim, CA, USA
ABEC-7 Bearing 5x9x3 Ceramic
Kit7742
ABEC-7 Bearing 5x9x3 Ceramic Kit7742
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: 5 x 9 x 3 Ball Bearing Type: Deep Groove Ball Bearing Lubrication: (Dry) Closures: 2 Metal Shields Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 5mm x 9mm x 3mm/Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 9mm Width/Height/thickne ss: 3mm Size: 5mm x 9mm x 3mm Quantity: One Bearing

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: 5 x 9 x 3 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Lubrication: (Dry)
  • Closures: 2 Metal Shields
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Dimensions: 5mm x 9mm x 3mm/Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 9mm
  • Width/Height/thickness: 3mm
  • Size: 5mm x 9mm x 3mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7742
Product Name ABEC-7 Bearing 5x9x3 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details