NationSkander California Corporation 10 Bearing 6700ZZ 10x15x4 kit774

Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 15mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD
Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 15mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6700ZZ 10x15x4 - kit774 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6700ZZ 10x15x4
kit774
10 Bearing 6700ZZ 10x15x4 kit774
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 10mm x 15mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

10 Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 15mm x 4mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 10mm x 15mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Fits: Tamiya
  • FITS: HPI RS4
  • FITS: SCHUMAKER CAT 2000
  • FITS: SCHUMAKER COUGAR 2000
  • FITS: SCHUMAKER STORM TRUCK 2000
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYARENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYATA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA PREDATOR 4WD
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit774
Product Name 10 Bearing 6700ZZ 10x15x4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details