NationSkander California Corporation 607-2TS Bearing 7x19x6 Sealed Kit7738

Description
One Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Dimensions: 7*19*6 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=19mm Width/Height/thickne ss=6mm Size: 7 x 19 x 6 mm Shields: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
One Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Dimensions: 7*19*6 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=19mm Width/Height/thickne ss=6mm Size: 7 x 19 x 6 mm Shields: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
607-2TS Bearing 7x19x6 Sealed - Kit7738 - NationSkander California Corporation
Anaheim, CA, USA
607-2TS Bearing 7x19x6 Sealed
Kit7738
607-2TS Bearing 7x19x6 Sealed Kit7738
One Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Dimensions: 7*19*6 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=19mm Width/Height/thickne ss=6mm Size: 7 x 19 x 6 mm Shields: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 40,000 RPM

One Ball Bearings , this is a popular size that could be used in many application that uses this size 7mm x 19mm x 6mm. each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Dimensions: 7*19*6 mm/Metric
  • ID (inner diameter)/Bore=7mm
  • OD (outer diameter)=19mm
  • Width/Height/thickness=6mm
  • Size: 7 x 19 x 6 mm
  • Shields: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7738
Product Name 607-2TS Bearing 7x19x6 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details