NationSkander California Corporation 625-2RS Bearing 5x16x5 Sealed Kit7737

Description
625-2RS Sealed Ball Bearing, 625-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 625-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality Dimensions: 5mm x 16mm x 5mm /Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
625-2RS Sealed Ball Bearing, 625-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 625-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality Dimensions: 5mm x 16mm x 5mm /Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
625-2RS Bearing 5x16x5 Sealed - Kit7737 - NationSkander California Corporation
Anaheim, CA, USA
625-2RS Bearing 5x16x5 Sealed
Kit7737
625-2RS Bearing 5x16x5 Sealed Kit7737
625-2RS Sealed Ball Bearing, 625-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 625-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality Dimensions: 5mm x 16mm x 5mm /Metric ID (inner diameter)/Bore: 5mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

625-2RS Sealed Ball Bearing, 625-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 625-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Rubber Seals
  • Material: Chrome Steel
  • Quality: Electric Motor Quality
  • Dimensions: 5mm x 16mm x 5mm /Metric
  • ID (inner diameter)/Bore: 5mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7737
Product Name 625-2RS Bearing 5x16x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
Ball Bearings - 1883336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details