NationSkander California Corporation 606-2RS Bearing 6x17x6 Sealed Kit7736

Description
606-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 606-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality Dimensions: 6mm x 17mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 17mm Width/Height/thickne ss: 6mm Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43,000 RPM
Description
606-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 606-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality Dimensions: 6mm x 17mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 17mm Width/Height/thickne ss: 6mm Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43,000 RPM

Suppliers

Company
Product
Description
Supplier Links
606-2RS Bearing 6x17x6 Sealed - Kit7736 - NationSkander California Corporation
Anaheim, CA, USA
606-2RS Bearing 6x17x6 Sealed
Kit7736
606-2RS Bearing 6x17x6 Sealed Kit7736
606-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 606-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality Dimensions: 6mm x 17mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 17mm Width/Height/thickne ss: 6mm Dynamic load rating Cr: 1,950 N Static load rating Cor: 740 N Limiting Speed: Grease Lubrication: 43,000 RPM

606-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased).

  • Item: 606-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Rubber Seals
  • Material: Chrome Steel
  • Quality: Electric Motor Quality
  • Dimensions: 6mm x 17mm x 6mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 17mm
  • Width/Height/thickness: 6mm
  • Dynamic load rating Cr: 1,950 N
  • Static load rating Cor: 740 N
  • Limiting Speed:
    • Grease Lubrication: 43,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7736
Product Name 606-2RS Bearing 6x17x6 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Ball Bearings - 291588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details