NationSkander California Corporation 6314ZZ Bearing 70x150x35 Kit7734

Description
Chrome steel Shielded Ball Bearing 6314ZZ Electric motor quality, Bearings 6314ZZ is a popular item that could be used in many application that uses this size 70x150x35 mm, each 6314ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6314ZZ bearings are pre-lubricated with grease, Bearings 6314ZZ has industrial packaging. Type: 6314ZZ Ball Bearings Item: Double Shielded Ball Bearings 6314ZZ Bearings Quality: Electric motor quality 6314ZZ Size: 70mm x 150mm x 35mm Ball Bearings 6314Z 6314ZZ inner Diameter (ID): 70mm 6314ZZ outer diameter (OD): 150mm 6314ZZ Width/Height/Bridth (W/H/B): 35mm Dynamic load rating Cr: 104,000 N Static load rating Cor: 68,000 N Limiting Speed: Grease Lubrication: 4,600 RPM
Description
Chrome steel Shielded Ball Bearing 6314ZZ Electric motor quality, Bearings 6314ZZ is a popular item that could be used in many application that uses this size 70x150x35 mm, each 6314ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6314ZZ bearings are pre-lubricated with grease, Bearings 6314ZZ has industrial packaging. Type: 6314ZZ Ball Bearings Item: Double Shielded Ball Bearings 6314ZZ Bearings Quality: Electric motor quality 6314ZZ Size: 70mm x 150mm x 35mm Ball Bearings 6314Z 6314ZZ inner Diameter (ID): 70mm 6314ZZ outer diameter (OD): 150mm 6314ZZ Width/Height/Bridth (W/H/B): 35mm Dynamic load rating Cr: 104,000 N Static load rating Cor: 68,000 N Limiting Speed: Grease Lubrication: 4,600 RPM

Suppliers

Company
Product
Description
Supplier Links
6314ZZ Bearing 70x150x35 - Kit7734 - NationSkander California Corporation
Anaheim, CA, USA
6314ZZ Bearing 70x150x35
Kit7734
6314ZZ Bearing 70x150x35 Kit7734
Chrome steel Shielded Ball Bearing 6314ZZ Electric motor quality, Bearings 6314ZZ is a popular item that could be used in many application that uses this size 70x150x35 mm, each 6314ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6314ZZ bearings are pre-lubricated with grease, Bearings 6314ZZ has industrial packaging. Type: 6314ZZ Ball Bearings Item: Double Shielded Ball Bearings 6314ZZ Bearings Quality: Electric motor quality 6314ZZ Size: 70mm x 150mm x 35mm Ball Bearings 6314Z 6314ZZ inner Diameter (ID): 70mm 6314ZZ outer diameter (OD): 150mm 6314ZZ Width/Height/Bridth (W/H/B): 35mm Dynamic load rating Cr: 104,000 N Static load rating Cor: 68,000 N Limiting Speed: Grease Lubrication: 4,600 RPM

Chrome steel Shielded Ball Bearing 6314ZZ Electric motor quality, Bearings 6314ZZ is a popular item that could be used in many application that uses this size 70x150x35 mm, each 6314ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6314ZZ bearings are pre-lubricated with grease, Bearings 6314ZZ has industrial packaging.

  • Type: 6314ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6314ZZ Bearings
  • Quality: Electric motor quality
  • 6314ZZ Size: 70mm x 150mm x 35mm Ball Bearings 6314Z
  • 6314ZZ inner Diameter (ID): 70mm
  • 6314ZZ outer diameter (OD): 150mm
  • 6314ZZ Width/Height/Bridth (W/H/B): 35mm
  • Dynamic load rating Cr: 104,000 N
  • Static load rating Cor: 68,000 N
  • Limiting Speed:
    • Grease Lubrication: 4,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7734
Product Name 6314ZZ Bearing 70x150x35
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details