NationSkander California Corporation 6206ZZ Bearing 30x62x16 Kit7732

Description
6206ZZ Shielded Ball Bearing, bearing is Chrome steel and quality is Electric motor, each 6206ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 6206ZZ bearings are pre-lubricated with grease, Bearings 6206ZZ has industrial packaging. Item: 6206ZZ Ball Bearing Type: Deep groove Radial Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Dynamic load rating Cr: 19,500 N Static load rating Cor: 11,300 N Limiting Speed: Grease Lubrication: 11,000 RPM
Description
6206ZZ Shielded Ball Bearing, bearing is Chrome steel and quality is Electric motor, each 6206ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 6206ZZ bearings are pre-lubricated with grease, Bearings 6206ZZ has industrial packaging. Item: 6206ZZ Ball Bearing Type: Deep groove Radial Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Dynamic load rating Cr: 19,500 N Static load rating Cor: 11,300 N Limiting Speed: Grease Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6206ZZ Bearing 30x62x16 - Kit7732 - NationSkander California Corporation
Anaheim, CA, USA
6206ZZ Bearing 30x62x16
Kit7732
6206ZZ Bearing 30x62x16 Kit7732
6206ZZ Shielded Ball Bearing, bearing is Chrome steel and quality is Electric motor, each 6206ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 6206ZZ bearings are pre-lubricated with grease, Bearings 6206ZZ has industrial packaging. Item: 6206ZZ Ball Bearing Type: Deep groove Radial Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Dynamic load rating Cr: 19,500 N Static load rating Cor: 11,300 N Limiting Speed: Grease Lubrication: 11,000 RPM

6206ZZ Shielded Ball Bearing, bearing is Chrome steel and quality is Electric motor, each 6206ZZ bearings is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also 6206ZZ bearings are pre-lubricated with grease, Bearings 6206ZZ has industrial packaging.

  • Item: 6206ZZ Ball Bearing
  • Type: Deep groove Radial Ball Bearing
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Closures: Double Metal Shields
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Dynamic load rating Cr: 19,500 N
  • Static load rating Cor: 11,300 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7732
Product Name 6206ZZ Bearing 30x62x16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details