NationSkander California Corporation 6012ZZ Bearing 60x95x18 Kit7730

Description
Chrome steel Shielded Ball Bearing 6012ZZ Electric motor quality, Bearings 6012ZZ is a popular item that could be used in many application that uses this size 60x95x18 mm, each 6012ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6012ZZ bearings are pre-lubricated with grease, Bearings 6012ZZ has industrial packaging. Type: 6012ZZ Ball Bearings Item: Double Shielded Ball Bearings 6012ZZ Bearings Quality: Electric motor quality 6012ZZ Size: 60mm x 95mm x 18mm Ball Bearings 6012Z 6012ZZ inner Diameter (ID): 60mm Dimensions: 60*95*18 mm/Metric Dynamic load rating Cr: 29,400 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM
Description
Chrome steel Shielded Ball Bearing 6012ZZ Electric motor quality, Bearings 6012ZZ is a popular item that could be used in many application that uses this size 60x95x18 mm, each 6012ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6012ZZ bearings are pre-lubricated with grease, Bearings 6012ZZ has industrial packaging. Type: 6012ZZ Ball Bearings Item: Double Shielded Ball Bearings 6012ZZ Bearings Quality: Electric motor quality 6012ZZ Size: 60mm x 95mm x 18mm Ball Bearings 6012Z 6012ZZ inner Diameter (ID): 60mm Dimensions: 60*95*18 mm/Metric Dynamic load rating Cr: 29,400 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6012ZZ Bearing 60x95x18 - Kit7730 - NationSkander California Corporation
Anaheim, CA, USA
6012ZZ Bearing 60x95x18
Kit7730
6012ZZ Bearing 60x95x18 Kit7730
Chrome steel Shielded Ball Bearing 6012ZZ Electric motor quality, Bearings 6012ZZ is a popular item that could be used in many application that uses this size 60x95x18 mm, each 6012ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6012ZZ bearings are pre-lubricated with grease, Bearings 6012ZZ has industrial packaging. Type: 6012ZZ Ball Bearings Item: Double Shielded Ball Bearings 6012ZZ Bearings Quality: Electric motor quality 6012ZZ Size: 60mm x 95mm x 18mm Ball Bearings 6012Z 6012ZZ inner Diameter (ID): 60mm Dimensions: 60*95*18 mm/Metric Dynamic load rating Cr: 29,400 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM

Chrome steel Shielded Ball Bearing 6012ZZ Electric motor quality, Bearings 6012ZZ is a popular item that could be used in many application that uses this size 60x95x18 mm, each 6012ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6012ZZ bearings are pre-lubricated with grease, Bearings 6012ZZ has industrial packaging.

  • Type: 6012ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6012ZZ Bearings
  • Quality: Electric motor quality
  • 6012ZZ Size: 60mm x 95mm x 18mm Ball Bearings 6012Z
  • 6012ZZ inner Diameter (ID): 60mm
  • Dimensions: 60*95*18 mm/Metric
  • Dynamic load rating Cr: 29,400 N
  • Static load rating Cor: 23,200 N
  • Limiting Speed:
    • Grease Lubrication: 7,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7730
Product Name 6012ZZ Bearing 60x95x18
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details