NationSkander California Corporation 10 Loose Ceramic Balls 3.5mm G5 Si3N4 Bearing Balls Kit7727

Description
10 Loose Ceramic Balls 3.5mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.5mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size:3.5mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3.5mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.5mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size:3.5mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3.5mm G5 Si3N4 Bearing Balls - Kit7727 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3.5mm G5 Si3N4 Bearing Balls
Kit7727
10 Loose Ceramic Balls 3.5mm G5 Si3N4 Bearing Balls Kit7727
10 Loose Ceramic Balls 3.5mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.5mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size:3.5mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3.5mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.5mm. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size:3.5mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7727
Product Name 10 Loose Ceramic Balls 3.5mm G5 Si3N4 Bearing Balls
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details