NationSkander California Corporation 6802 Full Complement Ceramic Bearing 15x24x5 Si3N4 Kit7725

Description
6802 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6802 Ball Bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
Description
6802 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6802 Ball Bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
6802 Full Complement Ceramic Bearing 15x24x5 Si3N4 - Kit7725 - NationSkander California Corporation
Anaheim, CA, USA
6802 Full Complement Ceramic Bearing 15x24x5 Si3N4
Kit7725
6802 Full Complement Ceramic Bearing 15x24x5 Si3N4 Kit7725
6802 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6802 Ball Bearing Type: Full Ceramic Silicon Nitride Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Cage: No Cage Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 24mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

6802 Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 15mm, outer diameter is 24mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: 6802 Ball Bearing
  • Type: Full Ceramic Silicon Nitride
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Cage: No Cage
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 5mm
  • Size: 15 x 24 x 5 mm
  • Quantity: One Bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7725
Product Name 6802 Full Complement Ceramic Bearing 15x24x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details