NationSkander California Corporation 6803 Full Ceramic Bearing 17x26x5 Silicon Carbide KIt7724

Description
6803 Full Ceramic Ball Beairngs SiC (Silicon Carbide). Item: 6803 Ball Bearing Type: Full Ceramic Material: Full Ceramic SiC (Silicon Carbide) Cage: PTFE Closures: Open Dimensions: 17mmx 26mmx 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Quantity: One Bearing
Description
6803 Full Ceramic Ball Beairngs SiC (Silicon Carbide). Item: 6803 Ball Bearing Type: Full Ceramic Material: Full Ceramic SiC (Silicon Carbide) Cage: PTFE Closures: Open Dimensions: 17mmx 26mmx 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6803 Full Ceramic Bearing 17x26x5 Silicon Carbide - KIt7724 - NationSkander California Corporation
Anaheim, CA, USA
6803 Full Ceramic Bearing 17x26x5 Silicon Carbide
KIt7724
6803 Full Ceramic Bearing 17x26x5 Silicon Carbide KIt7724
6803 Full Ceramic Ball Beairngs SiC (Silicon Carbide). Item: 6803 Ball Bearing Type: Full Ceramic Material: Full Ceramic SiC (Silicon Carbide) Cage: PTFE Closures: Open Dimensions: 17mmx 26mmx 5mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Quantity: One Bearing

6803 Full Ceramic Ball Beairngs SiC (Silicon Carbide).

  • Item: 6803 Ball Bearing
  • Type: Full Ceramic
  • Material: Full Ceramic SiC (Silicon Carbide)
  • Cage: PTFE
  • Closures: Open
  • Dimensions: 17mmx 26mmx 5mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number KIt7724
Product Name 6803 Full Ceramic Bearing 17x26x5 Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Ball Bearings - 2612629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details