NationSkander California Corporation 6201 Full Ceramic Bearing 12x32x10 Si3N4/PTFE Kit7722

Description
6201 Full Ceramic Ball Bearings, the inner diameter is 12, outer diameter is 32 and the width is 10, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201 Ball bearings Type: Full Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PTFE Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Inner/outer races: Si3N4 Ceramic Size: 12mm x 32mm x 10mm Quantity: One ball bearing
Description
6201 Full Ceramic Ball Bearings, the inner diameter is 12, outer diameter is 32 and the width is 10, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201 Ball bearings Type: Full Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PTFE Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Inner/outer races: Si3N4 Ceramic Size: 12mm x 32mm x 10mm Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
6201 Full Ceramic Bearing 12x32x10 Si3N4/PTFE - Kit7722 - NationSkander California Corporation
Anaheim, CA, USA
6201 Full Ceramic Bearing 12x32x10 Si3N4/PTFE
Kit7722
6201 Full Ceramic Bearing 12x32x10 Si3N4/PTFE Kit7722
6201 Full Ceramic Ball Bearings, the inner diameter is 12, outer diameter is 32 and the width is 10, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201 Ball bearings Type: Full Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PTFE Dimensions: 12*32*10 mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=32mm Width/Height/thickne ss=10mm Inner/outer races: Si3N4 Ceramic Size: 12mm x 32mm x 10mm Quantity: One ball bearing

6201 Full Ceramic Ball Bearings, the inner diameter is 12, outer diameter is 32 and the width is 10, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6201 Ball bearings
  • Type: Full Ceramic
  • Balls: Si3N4 (silicon nitride) Ceramic
  • Cage: PTFE
  • Dimensions: 12*32*10 mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=32mm
  • Width/Height/thickness=10mm
  • Inner/outer races: Si3N4 Ceramic
  • Size: 12mm x 32mm x 10mm
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7722
Product Name 6201 Full Ceramic Bearing 12x32x10 Si3N4/PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details