NationSkander California Corporation 6204 Full Ceramic Bearing 20x47x14 Silicon Carbide Kit7719

Description
6204 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6204 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: SiC Ceramic Balls: SiC (Silicon Carbide) Ceramic Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing
Description
6204 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6204 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: SiC Ceramic Balls: SiC (Silicon Carbide) Ceramic Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6204 Full Ceramic Bearing 20x47x14 Silicon Carbide - Kit7719 - NationSkander California Corporation
Anaheim, CA, USA
6204 Full Ceramic Bearing 20x47x14 Silicon Carbide
Kit7719
6204 Full Ceramic Bearing 20x47x14 Silicon Carbide Kit7719
6204 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6204 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Inner/outer races: SiC Ceramic Balls: SiC (Silicon Carbide) Ceramic Dimensions: 20mm x 47mm x 14mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 47mm Width/Height/thickne ss: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing

6204 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 47mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6204 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Inner/outer races: SiC Ceramic
  • Balls: SiC (Silicon Carbide) Ceramic
  • Dimensions: 20mm x 47mm x 14mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 14mm
  • Size: 20 x 47 x 14 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7719
Product Name 6204 Full Ceramic Bearing 20x47x14 Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details