6200 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: 6200 Ball bearing
Type: Full Ceramic
Balls: SiC (Silicon Carbide) Ceramic
Inner/outer races: SiC Ceramic
Cage: PTFE
Dimensions: 10mm x 30mm x 9mm/Metric
ID (inner diameter)/Bore: 10mm
OD (outer diameter): 30mm
Width/Height/thickne
ss: 9mm
Size: 10 x 30 x 9 mm
Quantity: One ball bearing
6200 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: 6200 Ball bearing
- Type: Full Ceramic
- Balls: SiC (Silicon Carbide) Ceramic
- Inner/outer races: SiC Ceramic
- Cage: PTFE
- Dimensions: 10mm x 30mm x 9mm/Metric
- ID (inner diameter)/Bore: 10mm
- OD (outer diameter): 30mm
- Width/Height/thickness: 9mm
- Size: 10 x 30 x 9 mm
- Quantity: One ball bearing