NationSkander California Corporation 6910ZZ Bearing 50x72x12 Kit7717

Description
One Ball Bearings the inner diameter is 50, outer diameter is 72 and the width is 12, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 50mm x 72mm x 12mm Dimensions: 50*72*12 mm/Metric Dynamic load rating Cr: 14,500 N Static load rating Cor: 11,700 N Limiting Speed: Grease Lubrication: 9,500 RPM
Description
One Ball Bearings the inner diameter is 50, outer diameter is 72 and the width is 12, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 50mm x 72mm x 12mm Dimensions: 50*72*12 mm/Metric Dynamic load rating Cr: 14,500 N Static load rating Cor: 11,700 N Limiting Speed: Grease Lubrication: 9,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6910ZZ Bearing 50x72x12 - Kit7717 - NationSkander California Corporation
Anaheim, CA, USA
6910ZZ Bearing 50x72x12
Kit7717
6910ZZ Bearing 50x72x12 Kit7717
One Ball Bearings the inner diameter is 50, outer diameter is 72 and the width is 12, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 50mm x 72mm x 12mm Dimensions: 50*72*12 mm/Metric Dynamic load rating Cr: 14,500 N Static load rating Cor: 11,700 N Limiting Speed: Grease Lubrication: 9,500 RPM

One Ball Bearings the inner diameter is 50, outer diameter is 72 and the width is 12, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel, bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 50mm x 72mm x 12mm
  • Dimensions: 50*72*12 mm/Metric
  • Dynamic load rating Cr: 14,500 N
  • Static load rating Cor: 11,700 N
  • Limiting Speed:
    • Grease Lubrication: 9,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7717
Product Name 6910ZZ Bearing 50x72x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details