NationSkander California Corporation S6800ZZ Bearing Ceramic Kit7716

Description
S6800ZZ ball bearing with Ceramic balls, This ball bearing is made of Stainless Steel and has Ceramic Balls, bearing is Metal Shielded from both sides. this is a popular size that could be used in many application that uses this size 10mm x19mm x 5mm. Item: S6800ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800
Description
S6800ZZ ball bearing with Ceramic balls, This ball bearing is made of Stainless Steel and has Ceramic Balls, bearing is Metal Shielded from both sides. this is a popular size that could be used in many application that uses this size 10mm x19mm x 5mm. Item: S6800ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800

Suppliers

Company
Product
Description
Supplier Links
S6800ZZ Bearing Ceramic - Kit7716 - NationSkander California Corporation
Anaheim, CA, USA
S6800ZZ Bearing Ceramic
Kit7716
S6800ZZ Bearing Ceramic Kit7716
S6800ZZ ball bearing with Ceramic balls, This ball bearing is made of Stainless Steel and has Ceramic Balls, bearing is Metal Shielded from both sides. this is a popular size that could be used in many application that uses this size 10mm x19mm x 5mm. Item: S6800ZZ Ball Bearing Type: Deep groove Ball Bearing Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800

S6800ZZ ball bearing with Ceramic balls, This ball bearing is made of Stainless Steel and has Ceramic Balls, bearing is Metal Shielded from both sides. this is a popular size that could be used in many application that uses this size 10mm x19mm x 5mm.

  • Item: S6800ZZ Ball Bearing
  • Type: Deep groove Ball Bearing
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Size: 10 x 19 x 5 mm
  • Quantity: One Bearing
  • Equal: 61800
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7716
Product Name S6800ZZ Bearing Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details