NationSkander California Corporation 688 Full Ceramic Bearing 8x16x4 Kit7711

Description
688 Full Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 8mm, outer diameter is 16mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 16mm x 4mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 4mm Size: 8 x 16 x 4 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
688 Full Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 8mm, outer diameter is 16mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 16mm x 4mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 4mm Size: 8 x 16 x 4 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
688 Full Ceramic Bearing 8x16x4 - Kit7711 - NationSkander California Corporation
Anaheim, CA, USA
688 Full Ceramic Bearing 8x16x4
Kit7711
688 Full Ceramic Bearing 8x16x4 Kit7711
688 Full Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 8mm, outer diameter is 16mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 688 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 8mm x 16mm x 4mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 4mm Size: 8 x 16 x 4 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

688 Full Ceramic (Zirconium Oxide) Ball Bearings, the inner diameter is 8mm, outer diameter is 16mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 688 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 8mm x 16mm x 4mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 4mm
  • Size: 8 x 16 x 4 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7711
Product Name 688 Full Ceramic Bearing 8x16x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
View Details