NationSkander California Corporation 606 Full Ceramic Bearing 6x17x6 Kit7710

Description
606 Full Ceramic (Zirconium Oxide) Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 606 Ball bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 17mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 17mm Width/Height/thickne ss: 6mm Size: 6 x 17 x 6 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
606 Full Ceramic (Zirconium Oxide) Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 606 Ball bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 17mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 17mm Width/Height/thickne ss: 6mm Size: 6 x 17 x 6 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
606 Full Ceramic Bearing 6x17x6 - Kit7710 - NationSkander California Corporation
Anaheim, CA, USA
606 Full Ceramic Bearing 6x17x6
Kit7710
606 Full Ceramic Bearing 6x17x6 Kit7710
606 Full Ceramic (Zirconium Oxide) Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 606 Ball bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 6mm x 17mm x 6mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 17mm Width/Height/thickne ss: 6mm Size: 6 x 17 x 6 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

606 Full Ceramic (Zirconium Oxide) Ball Bearing, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 606 Ball bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 6mm x 17mm x 6mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 17mm
  • Width/Height/thickness: 6mm
  • Size: 6 x 17 x 6 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7710
Product Name 606 Full Ceramic Bearing 6x17x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details