NationSkander California Corporation 10 Bearing 6902-2RS 15x28x7 Sealed kit771

Description
10 Ball Bearings 6902-2RS, this is a popular size that could be used in many applications that uses this size 15mm x 28mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15 mm x 28 mm x 7 mm Quantity: 10 Bearings Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
10 Ball Bearings 6902-2RS, this is a popular size that could be used in many applications that uses this size 15mm x 28mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15 mm x 28 mm x 7 mm Quantity: 10 Bearings Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6902-2RS 15x28x7 Sealed - kit771 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6902-2RS 15x28x7 Sealed
kit771
10 Bearing 6902-2RS 15x28x7 Sealed kit771
10 Ball Bearings 6902-2RS, this is a popular size that could be used in many applications that uses this size 15mm x 28mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15 mm x 28 mm x 7 mm Quantity: 10 Bearings Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM

10 Ball Bearings 6902-2RS, this is a popular size that could be used in many applications that uses this size 15mm x 28mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 15 mm x 28 mm x 7 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 4,300 N
  • Static load rating Cor: 2,250 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit771
Product Name 10 Bearing 6902-2RS 15x28x7 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details