NationSkander California Corporation 696 Full Ceramic Bearing 6x15x5 Kit7709

Description
696 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 15mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 696 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Cage Dimensions: 6mm x 15mm x 5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 15mm Width/Height/thickne ss: 5mm Size: 6 x 15 x 5 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
696 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 15mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 696 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Cage Dimensions: 6mm x 15mm x 5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 15mm Width/Height/thickne ss: 5mm Size: 6 x 15 x 5 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
696 Full Ceramic Bearing 6x15x5 - Kit7709 - NationSkander California Corporation
Anaheim, CA, USA
696 Full Ceramic Bearing 6x15x5
Kit7709
696 Full Ceramic Bearing 6x15x5 Kit7709
696 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 15mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 696 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Cage: PTFE Cage Dimensions: 6mm x 15mm x 5mm/Metric ID (inner diameter)/Bore: 6mm OD (outer diameter): 15mm Width/Height/thickne ss: 5mm Size: 6 x 15 x 5 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

696 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 6mm, outer diameter is 15mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 696 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Cage: PTFE Cage
  • Dimensions: 6mm x 15mm x 5mm/Metric
  • ID (inner diameter)/Bore: 6mm
  • OD (outer diameter): 15mm
  • Width/Height/thickness: 5mm
  • Size: 6 x 15 x 5 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7709
Product Name 696 Full Ceramic Bearing 6x15x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details