NationSkander California Corporation 2206 Full Ceramic Self Aligning Bearing 30x62x20 Kit7708

Description
2206 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 2206 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 30mm x 62mm x 20mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 20mm Size: 30 x 62 x 20 mm Quantity:One Ball Bearing
Description
2206 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 2206 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 30mm x 62mm x 20mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 20mm Size: 30 x 62 x 20 mm Quantity:One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
2206 Full Ceramic Self Aligning Bearing 30x62x20 - Kit7708 - NationSkander California Corporation
Anaheim, CA, USA
2206 Full Ceramic Self Aligning Bearing 30x62x20
Kit7708
2206 Full Ceramic Self Aligning Bearing 30x62x20 Kit7708
2206 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic. Item: 2206 Ball Bearing Type: Full Ceramic Self Aligning Ball Bearing Dimensions: 30mm x 62mm x 20mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 20mm Size: 30 x 62 x 20 mm Quantity:One Ball Bearing

2206 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway, balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.

  • Item: 2206 Ball Bearing
  • Type: Full Ceramic Self Aligning Ball Bearing
  • Dimensions: 30mm x 62mm x 20mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 20mm
  • Size: 30 x 62 x 20 mm
  • Quantity:One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7708
Product Name 2206 Full Ceramic Self Aligning Bearing 30x62x20
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details
Ball Bearings - 2612629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details