NationSkander California Corporation 6001 Full Complement Ceramic Bearing 12x28x8 Kit7703

Description
6001 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6001 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6001 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6001 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6001 Full Complement Ceramic Bearing 12x28x8 - Kit7703 - NationSkander California Corporation
Anaheim, CA, USA
6001 Full Complement Ceramic Bearing 12x28x8
Kit7703
6001 Full Complement Ceramic Bearing 12x28x8 Kit7703
6001 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6001 Ball Bearing Type: Full Complement Ceramic Ball Bearing Cage: No Cage Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6001 Full Complement Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 28mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6001 Ball Bearing
  • Type: Full Complement Ceramic Ball Bearing
  • Cage: No Cage
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 12mm x 28mm x 8mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 8mm
  • Size: 12 x 28 x 8 mm
  • Quantity:One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7703
Product Name 6001 Full Complement Ceramic Bearing 12x28x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3118G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details