NationSkander California Corporation 6208 Full Ceramic Bearing 40x80x18 Kit7699

Description
Full Ceramic 6208 Ball Bearings, the inner diameter is 40, outer diameter is 80 and the width is 18, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6208 Ball bearings Type: Full Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 40*80*18 mm/Metric ID (inner diameter)/Bore=40mm OD (outer diameter)=80mm Inner/outer races: ZrO2 Ceramic Size: 40 mm x 80mm x 18mm Quantity: One ball bearing
Description
Full Ceramic 6208 Ball Bearings, the inner diameter is 40, outer diameter is 80 and the width is 18, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6208 Ball bearings Type: Full Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 40*80*18 mm/Metric ID (inner diameter)/Bore=40mm OD (outer diameter)=80mm Inner/outer races: ZrO2 Ceramic Size: 40 mm x 80mm x 18mm Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
6208 Full Ceramic Bearing 40x80x18 - Kit7699 - NationSkander California Corporation
Anaheim, CA, USA
6208 Full Ceramic Bearing 40x80x18
Kit7699
6208 Full Ceramic Bearing 40x80x18 Kit7699
Full Ceramic 6208 Ball Bearings, the inner diameter is 40, outer diameter is 80 and the width is 18, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6208 Ball bearings Type: Full Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 40*80*18 mm/Metric ID (inner diameter)/Bore=40mm OD (outer diameter)=80mm Inner/outer races: ZrO2 Ceramic Size: 40 mm x 80mm x 18mm Quantity: One ball bearing

Full Ceramic 6208 Ball Bearings, the inner diameter is 40, outer diameter is 80 and the width is 18, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6208 Ball bearings
  • Type: Full Ceramic
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Dimensions: 40*80*18 mm/Metric
  • ID (inner diameter)/Bore=40mm
  • OD (outer diameter)=80mm
  • Inner/outer races: ZrO2 Ceramic
  • Size: 40 mm x 80mm x 18mm
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7699
Product Name 6208 Full Ceramic Bearing 40x80x18
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details