NationSkander California Corporation 6800 Full Ceramic Bearing 10x19x5 kit7698

Description
6800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6800 Full Ceramic Bearing 10x19x5 - kit7698 - NationSkander California Corporation
Anaheim, CA, USA
6800 Full Ceramic Bearing 10x19x5
kit7698
6800 Full Ceramic Bearing 10x19x5 kit7698
6800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6800 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 10mm x 19mm x 5mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 19mm Width/Height/thickne ss: 5mm Size: 10 x 19 x 5 mm Quantity: One Bearing Equal: 61800 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6800 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 19mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6800 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 10mm x 19mm x 5mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 5mm
  • Size: 10 x 19 x 5 mm
  • Quantity: One Bearing
  • Equal: 61800
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7698
Product Name 6800 Full Ceramic Bearing 10x19x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details