NationSkander California Corporation 6905 Full Ceramic Bearing 25x42x9 Kit7697

Description
6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, Bearing is made of Ceramic. Item: 6905 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, Bearing is made of Ceramic. Item: 6905 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6905 Full Ceramic Bearing 25x42x9 - Kit7697 - NationSkander California Corporation
Anaheim, CA, USA
6905 Full Ceramic Bearing 25x42x9
Kit7697
6905 Full Ceramic Bearing 25x42x9 Kit7697
6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, Bearing is made of Ceramic. Item: 6905 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 25mm x 42mm x 9mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 42mm Width/Height/thickne ss: 9mm Size: 25 x 42 x 9mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6905 Full Ceramic Ball Bearing, the inner diameter is 25mm, outer diameter is 42mm and the width is 9mm, Bearing is made of Ceramic.

  • Item: 6905 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 25mm x 42mm x 9mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 9mm
  • Size: 25 x 42 x 9mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7697
Product Name 6905 Full Ceramic Bearing 25x42x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details