NationSkander California Corporation 61904 Full Ceramic Bearing 20x37x9 Kit7696_1

Description
61904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, Bearing is made of Ceramic. Item: 61904 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20mm x 37mm x 9mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
61904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, Bearing is made of Ceramic. Item: 61904 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20mm x 37mm x 9mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
61904 Full Ceramic Bearing 20x37x9 - Kit7696_1 - NationSkander California Corporation
Anaheim, CA, USA
61904 Full Ceramic Bearing 20x37x9
Kit7696_1
61904 Full Ceramic Bearing 20x37x9 Kit7696_1
61904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, Bearing is made of Ceramic. Item: 61904 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20mm x 37mm x 9mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

61904 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 37mm and the width is 9mm, Bearing is made of Ceramic.

  • Item: 61904 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 20mm x 37mm x 9mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 9mm
  • Size: 20mm x 37mm x 9mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7696_1
Product Name 61904 Full Ceramic Bearing 20x37x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details