NationSkander California Corporation 6801 Full Ceramic Bearing 12x21x5 Kit7694

Description
6801 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6801 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Inner/outer races: ZrO2 Ceramic Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 61801 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6801 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6801 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Inner/outer races: ZrO2 Ceramic Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 61801 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6801 Full Ceramic Bearing 12x21x5 - Kit7694 - NationSkander California Corporation
Anaheim, CA, USA
6801 Full Ceramic Bearing 12x21x5
Kit7694
6801 Full Ceramic Bearing 12x21x5 Kit7694
6801 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6801 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore=12mm OD (outer diameter)=21mm Width/Height/thickne ss=5mm Inner/outer races: ZrO2 Ceramic Size: 12 x 21 x 5 mm Quantity: One Bearing Equal: 61801 Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6801 Full Ceramic Ball Bearing, the inner diameter is 12mm, outer diameter is 21mm and the width is 5mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6801 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Dimensions: 12mm x 21mm x 5mm/Metric
  • ID (inner diameter)/Bore=12mm
  • OD (outer diameter)=21mm
  • Width/Height/thickness=5mm
  • Inner/outer races: ZrO2 Ceramic
  • Size: 12 x 21 x 5 mm
  • Quantity: One Bearing
  • Equal: 61801
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7694
Product Name 6801 Full Ceramic Bearing 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details