NationSkander California Corporation 6213-2RS Bearing 65x120x23 Sealed Kit7691

Description
6213-2RS Sealed Ball Bearing is radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6213-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6213-2RS bearing is sealed and self lubricated, the 6213-2RS inner diameter is 65mm, the 6213-2RS outer diameter is 120mm and the 6213-2RS width is 23mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6213-2RS bearing is lubricated with grease. Item: 6213-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 65mm x 120mm x 23mm/Metric Inner Diameter (ID): 65mm Outer Diameter (OD): 120mm Width/Height/Bridth (W/H/B): 23mm Size: 65mm x 120mm x 23mm ID (inner diameter)/Bore=65mm OD (outer diameter)=120mm Width/Height/thickne ss=23mm Quantity: One Bearing Dynamic load rating Cr: 57,000 N Static load rating Cor: 40,000 N Limiting Speed: Grease Lubrication: 3,600 RPM
Description
6213-2RS Sealed Ball Bearing is radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6213-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6213-2RS bearing is sealed and self lubricated, the 6213-2RS inner diameter is 65mm, the 6213-2RS outer diameter is 120mm and the 6213-2RS width is 23mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6213-2RS bearing is lubricated with grease. Item: 6213-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 65mm x 120mm x 23mm/Metric Inner Diameter (ID): 65mm Outer Diameter (OD): 120mm Width/Height/Bridth (W/H/B): 23mm Size: 65mm x 120mm x 23mm ID (inner diameter)/Bore=65mm OD (outer diameter)=120mm Width/Height/thickne ss=23mm Quantity: One Bearing Dynamic load rating Cr: 57,000 N Static load rating Cor: 40,000 N Limiting Speed: Grease Lubrication: 3,600 RPM

Suppliers

Company
Product
Description
Supplier Links
6213-2RS Bearing 65x120x23 Sealed - Kit7691 - NationSkander California Corporation
Anaheim, CA, USA
6213-2RS Bearing 65x120x23 Sealed
Kit7691
6213-2RS Bearing 65x120x23 Sealed Kit7691
6213-2RS Sealed Ball Bearing is radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6213-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6213-2RS bearing is sealed and self lubricated, the 6213-2RS inner diameter is 65mm, the 6213-2RS outer diameter is 120mm and the 6213-2RS width is 23mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6213-2RS bearing is lubricated with grease. Item: 6213-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 65mm x 120mm x 23mm/Metric Inner Diameter (ID): 65mm Outer Diameter (OD): 120mm Width/Height/Bridth (W/H/B): 23mm Size: 65mm x 120mm x 23mm ID (inner diameter)/Bore=65mm OD (outer diameter)=120mm Width/Height/thickne ss=23mm Quantity: One Bearing Dynamic load rating Cr: 57,000 N Static load rating Cor: 40,000 N Limiting Speed: Grease Lubrication: 3,600 RPM

6213-2RS Sealed Ball Bearing is radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6213-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6213-2RS bearing is sealed and self lubricated, the 6213-2RS inner diameter is 65mm, the 6213-2RS outer diameter is 120mm and the 6213-2RS width is 23mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6213-2RS bearing is lubricated with grease.

  • Item: 6213-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 65mm x 120mm x 23mm/Metric
  • Inner Diameter (ID): 65mm
  • Outer Diameter (OD): 120mm
  • Width/Height/Bridth (W/H/B): 23mm
  • Size: 65mm x 120mm x 23mm
  • ID (inner diameter)/Bore=65mm
  • OD (outer diameter)=120mm
  • Width/Height/thickness=23mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 57,000 N
  • Static load rating Cor: 40,000 N
  • Limiting Speed:
    • Grease Lubrication: 3,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7691
Product Name 6213-2RS Bearing 65x120x23 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details